Status: | Unknown |
---|---|
Series: | OLED-020N004B Series |
RoHS: | Unknown |
Character Count x Line | 20 x 4 |
---|---|
Display Appearance | - |
Logic Voltage | 5V |
Interface Type | SPI |
Font Set | - |
Character Size | 4.75mm |
Module Size | 98mm x 60mm |
Operating Temperature Min | - |
Operating Temperature Max | - |
Display Construction | - |
Product Range | OLED-020N004B Series |
SVHC | No SVHC (12-Jan-2017) |
Display, Oled, 20X4 | Newark Electronics |
Where can I find additional details, specifications and documents for a O020N004AGPP5N0000?
Additional datasheets, footprints and schematics for O020N004AGPP5N0000 are listed on our Part Details page. You can also find images and similar parts to O020N004AGPP5N0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for O020N004AGPP5N0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view O020N004AGPP5N0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does O020N004AGPP5N0000 fall under?
The O020N004AGPP5N0000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to O020N004AGPP5N0000 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the O020N004AGPP5N0000 you can contact the distributor directly for product support, shipping queries etc.
Is the O020N004AGPP5N0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for O020N004AGPP5N0000 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for O020N004AGPP5N0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for O020N004AGPP5N0000 often in real-time on the comparison pages.
What if I can't find stock of O020N004AGPP5N0000?
You can fill out our help required form which you can use to request a quote for O020N004AGPP5N0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.