Status: | Unknown |
---|---|
Series: | NX Series |
RoHS: | Unknown |
Prices starting from US$261.94
No. of Digital Inputs | - |
---|---|
No. of Digital Outputs | - |
Product Range | NX Series |
SVHC | No SVHC (17-Dec-2015) |
PLC Expansion Module, EtherCAT Communication Coupler, 10A, NX Series | Omron Automation NX-ECC202 | RS Americas |
Coupler Unit, 250 To 4000Us, 1.45W, 10A | Newark Electronics |
ETHERCAT COUPLER UNIT, 24VDC | element14 |
NX I/O ETHERCAT COUPLER - 10A | Avnet America |
Specialty Controllers NX I/O EtherCAT Coupler - 10A | Sager |
Where can I find additional details, specifications and documents for a NX-ECC202?
Additional datasheets, footprints and schematics for NX-ECC202 are listed on our Part Details page. You can also find images and similar parts to NX-ECC202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX-ECC202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX-ECC202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX-ECC202 fall under?
The NX-ECC202 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to NX-ECC202 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX-ECC202 you can contact the distributor directly for product support, shipping queries etc.
Is the NX-ECC202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX-ECC202 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NX-ECC202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX-ECC202 often in real-time on the comparison pages.
What if I can't find stock of NX-ECC202?
You can fill out our help required form which you can use to request a quote for NX-ECC202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.