Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CE Marking Directive Compliance | Low Voltage Directive, EMC Directive, RoHS Directive |
---|---|
Sensing Range | 0.1 to 5 m 0.328 to 16.404 ft (Note) The sensing range and the sensing object of the retroreflective type sensor is specified for the RF-230 reflector. Further, the sensing range is the possible setting range for the reflector. The sensor can detect an object less than 0.1 m 0.328 ft away. |
Sensing Object | dia. 50 mm dia. 1.969 in or more opaque, translucent or specular object (Note) The sensing range and the sensing object of the retroreflective type sensor is specified for the RF-230 reflector. Further, the sensing range is the possible setting range for the reflector. The sensor can detect an object less than 0.1 m 0.328 ft away. (Note) Make sure to confirm detection with an actual sensor before use. |
Hysteresis | - |
Repeatability (Perpendicular to Sensing Axis) | 0.2 mm 0.008 in or less |
Supply Voltage | 24 to 240 V AC +10-15 % or 12 to 240 V DC +10-15 % Ripple P-P 10 % or less |
Power Consumption | 2 VA or less |
Output | Relay contact 1 c - Switching capacity: 250 V AC 1 A (resistive load), 30 V DC 2 A (resistive load) - Electrical life: 500,000 or more switching operations (switching frequency 3,600 operations/hour), 100,000 or more switching operations (switching frequency 3,600 operations/hour) - Mechanical life: 100 million or more switching operations (switching frequency 36,000 operations/hour) |
Output: Output Operation | Light-ON |
Response Time | 10 ms or less |
Operation Indicator | Red LED (lights up when the output is ON) |
Stability Indicator | Green LED (lights up under stable light received condition or stable dark condition) |
Power Indicator | - |
Sensitivity Adjuster | Continuously variable adjuster |
Automatic Interference Prevention Function | Incorporated (Two units of sensors can be mounted close together.) |
Pollution Degree | 3 (Industrial environment) |
Ambient Temperature | -20 to +55 degrees -4 to +131 degrees Fahrenheit (No dew condensation or icing allowed) (Note) , Storage: -30 to +70 degrees -22 to +158 degrees Fahrenheit (Note) In case the sensor is to be used at an ambient temperature of -15 degrees +5 degrees Fahrenheit , or less, please contact our office. |
Protection | IP66 (IEC) |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,500 Lx or less at the light-receiving face |
Voltage Withstandability | 1,500 V AC for one min. between power supply and output terminals 1,000 V AC for one min. between relay contact terminals |
Insulation Resistance | 20 MOhm , or more, with 500 V DC megger between power supply and output terminals, and between relay contact terminals |
Vibration Resistance | 10 to 55 Hz frequency, 1.5 mm 0.059 in double amplitude in X, Y and Z directions two hours each |
Shock Resistance | 500 m/s2 (50 G approx.) in X, Y and Z directions three times each |
Emitting Element | Red LED (modulated) |
Emitting Element: Peak Emission Wavelength | 660 nm 0.026 mil |
Material | Enclosure: Polycarbonate Lens: Polycarbonate Cover: Polycarbonate Front cover: Acylic |
Cable | 0.3 mm2 5-core cabtyre cable, 2 m 6.562 ft long |
Cable Extension | Extension up to total 100 m 328.084 ft is possible with 0.3 mm2, or more, cable |
Weight (Typ.) | 140 g approx. |
Accessory | RF-230 (Reflector): 1 pc Adjusting screwdriver: 1 pc |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 14 |
Ramco Innovations - National United States Tel. 1-800-280-6933 | 11 |
Master Electronics United States Tel. 1-888-473-5297 | 7 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 6 |
OPTO SENSOR NX5 | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Retro Light On 24-240Vac-12-240Vdc 5M Relay Rohs Compliant: Yes |Panasonic NX5-PRVM5A | Newark Electronics |
Where can I find additional details, specifications and documents for a NX5-PRVM5A?
Additional datasheets, footprints and schematics for NX5-PRVM5A are listed on our Part Details page. You can also find images and similar parts to NX5-PRVM5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX5-PRVM5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX5-PRVM5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX5-PRVM5A fall under?
The NX5-PRVM5A is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Compact Multi-voltage Photoelectric Sensor NX5.
Can I view similar or alternative parts?
You can view similar parts to NX5-PRVM5A when available in the Compact Multi-voltage Photoelectric Sensor NX5 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX5-PRVM5A you can contact the distributor directly for product support, shipping queries etc.
Is the NX5-PRVM5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX5-PRVM5A have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NX5-PRVM5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX5-PRVM5A often in real-time on the comparison pages.
What if I can't find stock of NX5-PRVM5A?
You can fill out our help required form which you can use to request a quote for NX5-PRVM5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.