Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
3,972
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,972
in stock
|
Buy Now | |
element14
from US$0.35
|
3,972
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,072
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 1.3ohm |
Supply Voltage Range | 1.8V to 5V |
Analogue Switch Case | XQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch, 2 Ch, Spdt, Xqfn-10 | Newark Electronics |
ANALOGUE SWITCH, 2 CH, SPDT, XQFN-10 | element14 |
Analog Switch Dual SPDT 10-Pin XQFN EP T/R | EBV Elektronik |
BU 510 - SECURITY & CONNECTIVITY | Future Electronics |
Where can I find additional details, specifications and documents for a NX5L2750CGUX?
Additional datasheets, footprints and schematics for NX5L2750CGUX are listed on our Part Details page. You can also find images and similar parts to NX5L2750CGUX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX5L2750CGUX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX5L2750CGUX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX5L2750CGUX fall under?
The NX5L2750CGUX is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to NX5L2750CGUX when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX5L2750CGUX you can contact the distributor directly for product support, shipping queries etc.
Is the NX5L2750CGUX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX5L2750CGUX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for NX5L2750CGUX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX5L2750CGUX often in real-time on the comparison pages.
What if I can't find stock of NX5L2750CGUX?
You can fill out our help required form which you can use to request a quote for NX5L2750CGUX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.