Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 4.1ohm |
Supply Voltage Range | 1.4V to 4.3V |
Analogue Switch Case | HVSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | HVSON |
Output Current | 350mA |
Power Dissipation Pd | 250mW |
Supply Voltage Max | 4.3V |
Supply Voltage Min | 1.4V |
Switch Type | SPDT |
Ic, Switch, Spdt, Hvson10 | Newark Electronics |
2 Circuit Low-Ohmic Dual Single-Pole Double-Throw Analog Switch - HVSON-10 (3X3) | Future Electronics |
Analog Switch Dual SPDT 10-Pin HVSON EP T/R | Avnet America |
IC, SWITCH, SPDT, HVSON10 | element14 |
Where can I find additional details, specifications and documents for a NX3L4684TK 115?
Additional datasheets, footprints and schematics for NX3L4684TK 115 are listed on our Part Details page. You can also find images and similar parts to NX3L4684TK 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3L4684TK 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3L4684TK 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3L4684TK 115 fall under?
The NX3L4684TK 115 is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to NX3L4684TK 115 when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3L4684TK 115 you can contact the distributor directly for product support, shipping queries etc.
Is the NX3L4684TK 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX3L4684TK 115 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NX3L4684TK 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3L4684TK 115 often in real-time on the comparison pages.
What if I can't find stock of NX3L4684TK 115?
You can fill out our help required form which you can use to request a quote for NX3L4684TK 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.