Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
2,425
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
6,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
2,425
in stock
|
Buy Now | |
element14
from US$0.50
|
2,425
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 3Channels |
On State Resistance Max | 0.8ohm |
Supply Voltage Range | 1.4V to 4.3V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Sw, 3Ch, Spdt, Tssop-16 | Newark Electronics |
ANALOGUE SW, 3CH, SPDT, TSSOP-16 | element14 |
Triple low-ohmic single-pole double-throw analog switch | Future Electronics |
Analog Switch Triple SPDT 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NX3L4053PW 118?
Additional datasheets, footprints and schematics for NX3L4053PW 118 are listed on our Part Details page. You can also find images and similar parts to NX3L4053PW 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3L4053PW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3L4053PW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3L4053PW 118 fall under?
The NX3L4053PW 118 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to NX3L4053PW 118 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3L4053PW 118 you can contact the distributor directly for product support, shipping queries etc.
Is the NX3L4053PW 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX3L4053PW 118 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NX3L4053PW 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3L4053PW 118 often in real-time on the comparison pages.
What if I can't find stock of NX3L4053PW 118?
You can fill out our help required form which you can use to request a quote for NX3L4053PW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.