Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
5,121
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Dual Low-Ohmic Single-Pole Single-Throw Analog Switch/Reel Rohs Compliant: Yes |Nxp NX3L2T66GT,115 | Newark Electronics |
NX3L2T66 Series Dual SPST 5.5 V 500 mOhm SMT Analog Switch - XSON-8 | Future Electronics |
Analog Switch Dual SPST 8-Pin XSON T/R | Avnet America |
ANALOGUE SW, SPST, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a NX3L2T66GT 115?
Additional datasheets, footprints and schematics for NX3L2T66GT 115 are listed on our Part Details page. You can also find images and similar parts to NX3L2T66GT 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3L2T66GT 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3L2T66GT 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3L2T66GT 115 fall under?
The NX3L2T66GT 115 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to NX3L2T66GT 115 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3L2T66GT 115 you can contact the distributor directly for product support, shipping queries etc.
Is the NX3L2T66GT 115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NX3L2T66GT 115 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NX3L2T66GT 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3L2T66GT 115 often in real-time on the comparison pages.
What if I can't find stock of NX3L2T66GT 115?
You can fill out our help required form which you can use to request a quote for NX3L2T66GT 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.