Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now |
Analogue Switch Type | DPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 4.1ohm |
Supply Voltage Range | 1.4V to 4.3V |
Analogue Switch Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | TSSOP |
Output Current | 350mA |
Power Dissipation Pd | 500mW |
Supply Voltage Max | 4.3V |
Supply Voltage Min | 1.4V |
Switch Type | DPDT |
IC, SWITCH, DPDT, TSSOP16 | Farnell |
Where can I find additional details, specifications and documents for a NX3L2467PW?
Additional datasheets, footprints and schematics for NX3L2467PW are listed on our Part Details page. You can also find images and similar parts to NX3L2467PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3L2467PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3L2467PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3L2467PW fall under?
The NX3L2467PW is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to NX3L2467PW when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3L2467PW you can contact the distributor directly for product support, shipping queries etc.
Is the NX3L2467PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX3L2467PW have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NX3L2467PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3L2467PW often in real-time on the comparison pages.
What if I can't find stock of NX3L2467PW?
You can fill out our help required form which you can use to request a quote for NX3L2467PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.