NX3L2467GU,115 Semiconductors - ICs by NXP Semiconductors

Analogue Switch, DPDT, 4, 0.9 ohm, 1.6V to 4.3V, QFN, 16

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
485
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
885
in stock
Buy Now
Logo for element14
element14
from US$0.34
485
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Analogue Sw, Dpdt, -40 To 125Deg C Rohs Compliant: Yes |Nxp NX3L2467GU,115 | Newark Electronics
ANALOGUE SW, DPDT, -40 TO 125DEG C | element14
BU 510 - SECURITY & CONNECTIVITY | Future Electronics
Analog Switch Dual DPDT 16-Pin XQFN T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NX3L2467GU,115?

Additional datasheets, footprints and schematics for NX3L2467GU,115 are listed on our Part Details page. You can also find images and similar parts to NX3L2467GU,115 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NX3L2467GU,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3L2467GU,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NX3L2467GU,115 fall under?

The NX3L2467GU,115 is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to NX3L2467GU,115 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NX3L2467GU,115 you can contact the distributor directly for product support, shipping queries etc.

Is the NX3L2467GU,115 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NX3L2467GU,115 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NX3L2467GU,115.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NX3L2467GU,115 often in real-time on the comparison pages.

What if I can't find stock of NX3L2467GU,115?

You can fill out our help required form which you can use to request a quote for NX3L2467GU,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay