Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
2,080
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,080
in stock
|
Buy Now | |
element14
from US$0.33
|
2,080
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | DPDT |
On State Resistance Max | 6.5ohm |
Supply Voltage Range | 3V to 4.3V |
Analogue Switch Case | XQFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
IC USB 2.0 SWITCH HS 10XQFN | Future Electronics |
Analogue Sw, 1Ch, Dpdt, Xqfn-10 | Newark Electronics |
Analog Switch Single DPDT 10-Pin XQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NX3DV42GU10X?
Additional datasheets, footprints and schematics for NX3DV42GU10X are listed on our Part Details page. You can also find images and similar parts to NX3DV42GU10X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3DV42GU10X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3DV42GU10X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3DV42GU10X fall under?
The NX3DV42GU10X is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NX3DV42GU10X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3DV42GU10X you can contact the distributor directly for product support, shipping queries etc.
Is the NX3DV42GU10X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NX3DV42GU10X have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NX3DV42GU10X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3DV42GU10X often in real-time on the comparison pages.
What if I can't find stock of NX3DV42GU10X?
You can fill out our help required form which you can use to request a quote for NX3DV42GU10X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.