Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Analogue Switch Type | 4PDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 10.5ohm |
Supply Voltage Range | 1.4V to 4.3V |
Analogue Switch Case | HXQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Sw, 1Ch, 4Pdt, Hxqfn-16 | Newark Electronics |
ANALOGUE SW, 1CH, 4PDT, HXQFN-16 | element14 |
Analog Switch Single 4PDT 16-Pin HXQFN-U EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NX3DV2567HR 115?
Additional datasheets, footprints and schematics for NX3DV2567HR 115 are listed on our Part Details page. You can also find images and similar parts to NX3DV2567HR 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3DV2567HR 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3DV2567HR 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3DV2567HR 115 fall under?
The NX3DV2567HR 115 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to NX3DV2567HR 115 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3DV2567HR 115 you can contact the distributor directly for product support, shipping queries etc.
Is the NX3DV2567HR 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX3DV2567HR 115 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NX3DV2567HR 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3DV2567HR 115 often in real-time on the comparison pages.
What if I can't find stock of NX3DV2567HR 115?
You can fill out our help required form which you can use to request a quote for NX3DV2567HR 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.