Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
1,064
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,064
in stock
|
Buy Now | |
element14
from US$0.39
|
1,023
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
92
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Analogue Switch Type | 4PDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 0.85ohm |
Supply Voltage Range | 1.4V to 4.3V |
Analogue Switch Case | XQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | XQFN |
Output Current | 350mA |
Power Dissipation Pd | 250mW |
Supply Voltage Max | 4.3V |
Supply Voltage Min | 1.4V |
Switch Type | 4PDT |
NX3DV2567 Series 4.3 V 10.5 Ohm 4PDT Low-Ohmic Analog Switch - XQFN-16 | Future Electronics |
Ic, Switch, 4Pdt, Xqfn16 | Newark Electronics |
IC, SWITCH, 4PDT, XQFN16 | Farnell |
Analog Switch Single 4PDT 16-Pin XQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NX3DV2567GU 115?
Additional datasheets, footprints and schematics for NX3DV2567GU 115 are listed on our Part Details page. You can also find images and similar parts to NX3DV2567GU 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NX3DV2567GU 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NX3DV2567GU 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NX3DV2567GU 115 fall under?
The NX3DV2567GU 115 is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to NX3DV2567GU 115 when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NX3DV2567GU 115 you can contact the distributor directly for product support, shipping queries etc.
Is the NX3DV2567GU 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NX3DV2567GU 115 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for NX3DV2567GU 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NX3DV2567GU 115 often in real-time on the comparison pages.
What if I can't find stock of NX3DV2567GU 115?
You can fill out our help required form which you can use to request a quote for NX3DV2567GU 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.