Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Cable Length - Metric | 3m |
---|---|
Cable Length - Imperial | 9.84ft |
RoHS Compliant | Yes |
Cable Assembly Ethernet 3m 28AWG CX4 to CX4 M-M | Avnet America |
Where can I find additional details, specifications and documents for a NW-CX428MMLFS-003.?
Additional datasheets, footprints and schematics for NW-CX428MMLFS-003. are listed on our Part Details page. You can also find images and similar parts to NW-CX428MMLFS-003. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NW-CX428MMLFS-003. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NW-CX428MMLFS-003. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NW-CX428MMLFS-003. fall under?
The NW-CX428MMLFS-003. is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to NW-CX428MMLFS-003. when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NW-CX428MMLFS-003. you can contact the distributor directly for product support, shipping queries etc.
Is the NW-CX428MMLFS-003. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NW-CX428MMLFS-003. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for NW-CX428MMLFS-003..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NW-CX428MMLFS-003. often in real-time on the comparison pages.
What if I can't find stock of NW-CX428MMLFS-003.?
You can fill out our help required form which you can use to request a quote for NW-CX428MMLFS-003. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.