NW-CX428MMLFS-000.5. Cable Assemblies by Amphenol

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Length - Metric 0.5m
Cable Length - Imperial 1.64ft
RoHS Compliant Yes

Alternative Descriptions

Connector Type A:- | Newark Electronics
Cable Assembly Ethernet 0.5m 28AWG CX4 to CX4 M-M | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NW-CX428MMLFS-000.5.?

Additional datasheets, footprints and schematics for NW-CX428MMLFS-000.5. are listed on our Part Details page. You can also find images and similar parts to NW-CX428MMLFS-000.5. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NW-CX428MMLFS-000.5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NW-CX428MMLFS-000.5. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NW-CX428MMLFS-000.5. fall under?

The NW-CX428MMLFS-000.5. is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.

Can I view similar or alternative parts?

You can view similar parts to NW-CX428MMLFS-000.5. when available in the Network Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NW-CX428MMLFS-000.5. you can contact the distributor directly for product support, shipping queries etc.

Is the NW-CX428MMLFS-000.5. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NW-CX428MMLFS-000.5. have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for NW-CX428MMLFS-000.5..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NW-CX428MMLFS-000.5. often in real-time on the comparison pages.

What if I can't find stock of NW-CX428MMLFS-000.5.?

You can fill out our help required form which you can use to request a quote for NW-CX428MMLFS-000.5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay