Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.43
For Use With | TW Series Emergency Stop Pushbutton Switches |
---|---|
Product Range | - |
Label Colour | Yellow |
Label Size | 70mm Dia |
Label Type | Warning |
Legend | Emergency Stop |
Switch Legend Plate | Newark Electronics |
Name Plate For Use With Pilot Devices, TW Series Switches | IDEC Corporation NWAR-27 | RS Americas |
Plate, Name, Round, Standard, 22.0 mm | Carlton-Bates |
Emergency Stop Switches / E-Stop Switches 22mm EMERGENCY STOP N.P | Sager |
Where can I find additional details, specifications and documents for a NWAR-27?
Additional datasheets, footprints and schematics for NWAR-27 are listed on our Part Details page. You can also find images and similar parts to NWAR-27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NWAR-27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NWAR-27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NWAR-27 fall under?
The NWAR-27 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NWAR-27 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NWAR-27 you can contact the distributor directly for product support, shipping queries etc.
Is the NWAR-27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NWAR-27 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for NWAR-27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NWAR-27 often in real-time on the comparison pages.
What if I can't find stock of NWAR-27?
You can fill out our help required form which you can use to request a quote for NWAR-27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.