Status: | Active |
---|---|
Series: | NVTFS5C453NL |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
Farnell
from US$1.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Footprint (3x3 mm) |
Low On-Resistance |
Low Capacitance |
NVTFS5C453NLWF − Wettable Flanks Product |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Suitable for Automotive Applications |
Applications |
---|
Reverser Battery protection |
Switching power supplies |
Motor Control – EPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Solenoid Driver – ABS, Fuel injection |
Load Switch – ECU, Chassis, Body |
Description | NVTFS5C453NL, 1500 / Tape & Reel. Pb-Free, Wettable Flanks |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 107 |
PD Max (W) | 68 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 5.2 |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.1 |
Qg Typ @ VGS = 4.5 V (nC) | 7 |
Qg Typ @ VGS = 10 V (nC) | 23 |
Ciss Typ (pF) | 2100 |
Package Type | WDFNW8 3.3x3.3, 0.65P |
NVTFS5C453NL - Power MOSFET | RS |
Mosfet, N-Ch, 40V, 107A, 175Deg C, 68W | Newark Electronics |
NVTFS Series 40 V 3.1 mOhm 3.3 W Surface Mount N-Channel Power Mosfet - WDFN-8 | Future Electronics |
Transistor MOSFET N-CH 40V 107A 8-Pin WDFN T/R | Avnet America |
MOSFET, N-CH, AEC-Q101, 40V, 107A, WDFN | element14 |
T6 40V NCH LL IN U8FL WF / REEL | Farnell |
Where can I find additional details, specifications and documents for a NVTFS5C453NLWFTAG?
Additional datasheets, footprints and schematics for NVTFS5C453NLWFTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS5C453NLWFTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS5C453NLWFTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS5C453NLWFTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS5C453NLWFTAG fall under?
The NVTFS5C453NLWFTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS5C453NLWFTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS5C453NLWFTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS5C453NLWFTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS5C453NLWFTAG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NVTFS5C453NLWFTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS5C453NLWFTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS5C453NLWFTAG?
You can fill out our help required form which you can use to request a quote for NVTFS5C453NLWFTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.