Status: | Active |
---|---|
Series: | NVTFS5116PL |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.33
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
5,936
in stock
|
Buy Now | |
element14
from US$0.49
|
5,936
in stock
|
Buy Now | |
Farnell
from US$0.53
|
5,936
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,500
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Footprint (3.3 x 3.3 mm) |
Low On-Resistance |
Low Capacitance |
NVTFS5116PLWF − Wettable Flanks Product |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Suitable for Automotive Applications |
Applications |
---|
Automotive load switch |
DC-DC switch output |
Automotive body controllers |
End Products |
---|
Motor driver |
Automotive engine controllers |
Automotive infotainment power supplies |
Description | NVTFS5116PL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | 14 |
PD Max (W) | 21 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 72 |
RDS(on) Max @ VGS = 10 V (mΩ) | 52 |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 |
Qg Typ @ VGS = 10 V (nC) | 25 |
Ciss Typ (pF) | 1258 |
Package Type | WDFN-8 / u8FL |
Power MOSFET, P Channel, 60 V, 6 A, 52 Milliohms, WDFN, 8 Pins, Surface Mount | Avnet Asia |
Mosfet, P-Ch, -60V, -6A, Wdfn-8 | Newark Electronics |
MOSFET, P-CH, -60V, -6A, WDFN-8 | element14 |
PFET U8FL 60V 14A 52MOHM | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Channel 60 V 14 A 52 mOhm Surface Mount Power Mosfet - WDFN-8 (3.3 x 3.3) | Future Electronics |
Where can I find additional details, specifications and documents for a NVTFS5116PLTAG?
Additional datasheets, footprints and schematics for NVTFS5116PLTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS5116PLTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS5116PLTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS5116PLTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS5116PLTAG fall under?
The NVTFS5116PLTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS5116PLTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS5116PLTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS5116PLTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS5116PLTAG have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NVTFS5116PLTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS5116PLTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS5116PLTAG?
You can fill out our help required form which you can use to request a quote for NVTFS5116PLTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.