Status: | Active |
---|---|
Series: | NVR5198NL |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
24,000
in stock
|
Buy Now | |
RS
from US$0.14
|
4,375
in stock
|
Buy Now | |
element14
from US$0.12
|
4,375
in stock
|
Buy Now | |
Farnell
from US$0.11
|
4,375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,855
in stock
|
Buy Now | |
Avnet Silica
-
|
996,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Small Footprint Industry Standard Surface Mount SOT−23 Package |
Low rDS(on) for Low Conduction Losses and Improved Efficiency |
AECQ101 Qualified and PPAP Capable |
RoHS Compliant |
Applications |
---|
Li Ion Cell Balancing |
Hybrid Electric Vehicles / Electric Vehicles |
End Products |
---|
Load Switch |
Automotive Infotainment |
Description | NVR5198NL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 2.2 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 205 |
RDS(on) Max @ VGS = 10 V (mΩ) | 155 |
Qg Typ @ VGS = 4.5 V (nC) | 1.2 |
Qg Typ @ VGS = 10 V (nC) | 5.1 |
Ciss Typ (pF) | 182 |
Package Type | SOT-23-3 |
Nfet Sot23 60V 2.2A 205M Rohs Compliant: Yes |Onsemi NVR5198NLT1G | Newark Electronics |
Transistor MOSFET N-Channel 60V 2.2A 3-Pin SOT-23 | Avnet America |
NFET SOT23 60V 2.2A 205M | RS |
MOSFET, N-CH, 60V, 2.2A, SOT23 | element14 |
N-Channel 60 V 155 mOhm Surface Mount Power MOSFET - SOT-23-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NVR5198NLT1G?
Additional datasheets, footprints and schematics for NVR5198NLT1G are listed on our Part Details page. You can also find images and similar parts to NVR5198NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVR5198NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVR5198NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVR5198NLT1G fall under?
The NVR5198NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVR5198NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVR5198NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVR5198NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVR5198NLT1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for NVR5198NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVR5198NLT1G often in real-time on the comparison pages.
What if I can't find stock of NVR5198NLT1G?
You can fill out our help required form which you can use to request a quote for NVR5198NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.