Status: | Active |
---|---|
Series: | NVMFD5C446N |
RoHS: | Compliant |
Prices starting from US$1.89
Low RS (ON) resistance |
High current capability |
100% avalanche tested |
AEC−Q101 Qualified and PPAP Capable |
NVMFD5C446NWF − Wettable Flank Option |
RoHS Compliant |
Benefits |
---|
Minimal conduction losses |
Robust load performance |
Safeguard against voltage overstress failures |
Suitable for automotive applications |
Enhanced Optical Inspection |
Applications |
---|
Solenoid driver |
Automotive engine controllers |
End Products |
---|
Low side / high side driver |
Antilock braking systems |
Description | NVMFD5C446N |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 3.5 |
ID Max (A) | 127 |
PD Max (W) | 89 |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.9 |
Qg Typ @ VGS = 10 V (nC) | 38 |
Ciss Typ (pF) | 2450 |
Package Type | SO-8FL Dual / DFN-8 |
Mosfet, Dual N-Ch, 40V, 127A, Dfn | Newark Electronics |
MOSFET, DUAL N-CH, 40V, 127A, DFN | element14 |
Trans MOSFET Array N-CH 40V 127A 8-Pin DFN | EBV Elektronik |
40V 2.9 MOHM T8 S08FL DUA | RS |
Where can I find additional details, specifications and documents for a NVMFD5C446NT1G?
Additional datasheets, footprints and schematics for NVMFD5C446NT1G are listed on our Part Details page. You can also find images and similar parts to NVMFD5C446NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVMFD5C446NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVMFD5C446NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVMFD5C446NT1G fall under?
The NVMFD5C446NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVMFD5C446NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVMFD5C446NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVMFD5C446NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVMFD5C446NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for NVMFD5C446NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVMFD5C446NT1G often in real-time on the comparison pages.
What if I can't find stock of NVMFD5C446NT1G?
You can fill out our help required form which you can use to request a quote for NVMFD5C446NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.