Status: | Active |
---|---|
Series: | NVJD4401N |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
1,526
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
1,526
in stock
|
Buy Now | |
element14
from US$0.18
|
1,526
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now |
Small Footprint (2 x 2 mm) |
Low Gate Charge N-Channel Device |
ESD Protected Gate |
Same Package as SC-70 (6 Leads) |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Applications |
---|
Load Power Switching |
DC-DC Conversion |
End Products |
---|
Li-Ion Battery Supplied Devices |
Cell Phones, Media Players, Digital Cameras, PDAs |
Description | NVJD4401N, Small Signal MOSFET 20V 630mA 375 mOhm Dual N-Channel SC88 with ESD Protection |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.63 |
PD Max (W) | 0.27 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=445 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=375 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 8.6 |
Qg Typ @ VGS = 10 V (nC) | 1.3 |
Ciss Typ (pF) | 33 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Mosfet, Dual N-Ch, 20V, 0.63A, 150Deg C | Newark Electronics |
MOSFET, DUAL N-CH, 20V, 0.63A, 150DEG C | element14 |
Transistor MOSFET Array Dual N-CH 20V 0.91A 6-Pin SOT-363 T/R | EBV Elektronik |
20V,.63A,.59OHM,SC-70 6L,N-CH,MOSFET,AUTOMOTIVE | Future Electronics |
Transistor MOSFET Array Dual N-CH 20V 0.91A 6-Pin SOT−363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NVJD4401NT1G?
Additional datasheets, footprints and schematics for NVJD4401NT1G are listed on our Part Details page. You can also find images and similar parts to NVJD4401NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVJD4401NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVJD4401NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVJD4401NT1G fall under?
The NVJD4401NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVJD4401NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVJD4401NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NVJD4401NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVJD4401NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for NVJD4401NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVJD4401NT1G often in real-time on the comparison pages.
What if I can't find stock of NVJD4401NT1G?
You can fill out our help required form which you can use to request a quote for NVJD4401NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.