Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 82A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0056ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 96W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, AEC-Q101, N-CH, 60V, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a NVD5863NLT4G?
Additional datasheets, footprints and schematics for NVD5863NLT4G are listed on our Part Details page. You can also find images and similar parts to NVD5863NLT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVD5863NLT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVD5863NLT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVD5863NLT4G fall under?
The NVD5863NLT4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NVD5863NLT4G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVD5863NLT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NVD5863NLT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NVD5863NLT4G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NVD5863NLT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVD5863NLT4G often in real-time on the comparison pages.
What if I can't find stock of NVD5863NLT4G?
You can fill out our help required form which you can use to request a quote for NVD5863NLT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.