Status: | Active |
---|---|
Series: | NUP4304MR6 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
15,000
in stock
|
Buy Now | |
element14
from US$0.11
|
2,650
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance (1.5 pF Maximum between I/O Lines) |
Single Package Integration Design |
Provides ESD Protection for JEDEC Standards JESD22: Machine Model = Class C, Human Body Model = Class 3B |
Protection for IEC61000-4-2 (Level 4): 8.0 kV (Contact) and 15 kV (Air) |
Ensures Data Line Speed and Integrity |
Fewer Components and Less Board Space |
Direct the Transient to either Positive Side or to Ground |
Applications |
---|
USB 1.1 and 2.0 Data Line Protection |
T3/E3 Secondary IC Protection |
Video Line Protection |
Base Stations |
End Products |
---|
T1/E1 Secondary IC Protection |
HDSL, IDSL Secondary IC Protection |
Microcontroller Input Protection |
I2C Bus Protection |
Description | NUP4304MR6 |
---|---|
Compliance | Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 4 |
Direction | Bidirectional |
C Max (pF) | 1.5 |
V(BR) Min (V) | 70 |
VRWM Max (V) | 2.5 |
IR Max (µA) | 2.5 |
PPK Max (W) | - |
Package Type | SC-74 |
TVS DIODES | Farnell |
Clamping Voltage Vc Max:- | Newark Electronics |
ESD Suppressor Diode Arrays 15KV 6-Pin TSOP T/R | Avnet America |
ESD PROTECTION DIODE, 70V, TSOP-6 | element14 |
NUP4304 Series 1.5 pF Diode Array for ESD Protection in Four Data Lines - SC-74 | Future Electronics |
Where can I find additional details, specifications and documents for a NUP4304MR6T1G?
Additional datasheets, footprints and schematics for NUP4304MR6T1G are listed on our Part Details page. You can also find images and similar parts to NUP4304MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP4304MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP4304MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP4304MR6T1G fall under?
The NUP4304MR6T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP4304MR6T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP4304MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP4304MR6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP4304MR6T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and Future Electronics have stock available or on a lead time for NUP4304MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP4304MR6T1G often in real-time on the comparison pages.
What if I can't find stock of NUP4304MR6T1G?
You can fill out our help required form which you can use to request a quote for NUP4304MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.