Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
7,645
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
7,645
in stock
|
Buy Now | |
element14
from US$0.15
|
7,645
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
3,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 25V |
---|---|
Diode Case Style | SOT-563 |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Esd Protection Diode, Sot-563 | Newark Electronics |
ESD PROTECTION DIODE, SOT-563 | element14 |
ESD Suppressor TVS 30KV 6-Pin SOT-563 T/R | EBV Elektronik |
NUP4102XV6 Series 13.6 V Bi-Directional Surface Mount TVS Diode - SOT-563 | Future Electronics |
Where can I find additional details, specifications and documents for a NUP4102XV6T1G?
Additional datasheets, footprints and schematics for NUP4102XV6T1G are listed on our Part Details page. You can also find images and similar parts to NUP4102XV6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP4102XV6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP4102XV6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP4102XV6T1G fall under?
The NUP4102XV6T1G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NUP4102XV6T1G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP4102XV6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP4102XV6T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUP4102XV6T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for NUP4102XV6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP4102XV6T1G often in real-time on the comparison pages.
What if I can't find stock of NUP4102XV6T1G?
You can fill out our help required form which you can use to request a quote for NUP4102XV6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.