Status: | Active |
---|---|
Series: | NUP3105L |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
element14
from US$0.14
|
5,978
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
5,900
in stock
|
Buy Now | |
Farnell
from US$0.14
|
2,984
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
350 W Peak Power Dissipation per Line (8/20 µs Waveform) |
Low Reverse Leakage Current (< 100 nA) |
30 pF Overall Capacitance with Diode Capacitance Matching |
IEC Compatibility: − IEC 61000−4−2 (ESD): Level 4 − IEC 61000−4−4 (EFT): 50 A – 5/50 ns − IEC 61000−4−5 (Lightning) 8.0 A (8/20 µs) |
Flammability Rating UL 94 V−0 |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Ensures High Device Level Surge Survivability |
Low Overall System Power Consumption |
Helps Maintain Data Line Signal Integrity for HS/LS CAN |
Ensures High Device Level Transient Survivability |
Applications |
---|
24 V CAN & CAN-FD Automotive Networks |
Automotive Gateways |
Automotive Body Electronics |
End Products |
---|
SDS and DeviceNet Industrial Control Networks |
Automotive Electronic Control Units |
Description | NUP3105L, 24 V CAN Bus Protector in SOT-23 |
---|---|
Compliance | Pb-free Halide free |
Interface | CAN |
Number of Lines | 2 |
Direction | Bidirectional |
C Max (pF) | 30 |
V(BR) Min (V) | 35.6 |
VRWM Max (V) | 32 |
IR Max (µA) | 0.1 |
PPK Max (W) | 350 |
Package Type | SOT-23-3 |
DIODE, ESD PROTECTION, 32V, 30PF | element14 |
Diode, Esd Protection, 32V, 30Pf | Newark Electronics |
ESD Suppressor TVS 30KV 3-Pin SOT-23 T/R | EBV Elektronik |
TVS Dual CAN Bus Protector 350W SOT23-3 | RS |
NUP Series 66 V 30 pF Surface Mount Bi-Directional ESD Protection Diode - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a NUP3105LT1G?
Additional datasheets, footprints and schematics for NUP3105LT1G are listed on our Part Details page. You can also find images and similar parts to NUP3105LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP3105LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP3105LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP3105LT1G fall under?
The NUP3105LT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP3105LT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP3105LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP3105LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP3105LT1G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, EBV Elektronik and RS have stock available or on a lead time for NUP3105LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP3105LT1G often in real-time on the comparison pages.
What if I can't find stock of NUP3105LT1G?
You can fill out our help required form which you can use to request a quote for NUP3105LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.