Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 50V |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 3Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Esd Protection Diode, Sc-70 | Newark Electronics |
ESD PROTECTION DIODE, SC-70 | element14 |
Where can I find additional details, specifications and documents for a NUP1128WTT1G?
Additional datasheets, footprints and schematics for NUP1128WTT1G are listed on our Part Details page. You can also find images and similar parts to NUP1128WTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP1128WTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP1128WTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP1128WTT1G fall under?
The NUP1128WTT1G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NUP1128WTT1G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP1128WTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP1128WTT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUP1128WTT1G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NUP1128WTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP1128WTT1G often in real-time on the comparison pages.
What if I can't find stock of NUP1128WTT1G?
You can fill out our help required form which you can use to request a quote for NUP1128WTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.