Status: | Active |
---|---|
Series: | NUP1105L |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,765
in stock
|
Buy Now | |
element14
from US$0.08
|
5,765
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,765
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SOT-23 Package Allows One Separate Bidirectional Configuration |
350 W Peak Power Dissipation per Line (8 x 20 usec Waveform) |
Low Reverse Leakage Current (< 100 nA) |
IEC Compatibility: -IEC 61000-4-2 (ESD): Level 4 -IEC 61000-4-4 (EFT): 40 A - 5/50 ns -IEC 61000-4-5 (Lighting): 8.0 A (8/20 s) |
Description | NUP1105L |
---|---|
Compliance | Pb-free Halide free |
Interface | CAN LIN |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 30 |
V(BR) Min (V) | 25.7 |
VRWM Max (V) | 24 |
IR Max (µA) | 0.1 |
PPK Max (W) | 350 |
Package Type | SOT-23-3 |
Diode, Esd Protection, 24V, Sot-23 | Newark Electronics |
DIODE, ESD PROTECTION, 24V, SOT-23 | element14 |
ESD Suppressor TVS 30KV 3-Pin SOT-23 T/R | EBV Elektronik |
SOT-23 3 SNGL CPR PBF | RS |
NUP1105L Series 28.4 V 60 pF Bi-Directional Single Line CAN/LIN Bus Protector | Future Electronics |
Where can I find additional details, specifications and documents for a NUP1105LT1G?
Additional datasheets, footprints and schematics for NUP1105LT1G are listed on our Part Details page. You can also find images and similar parts to NUP1105LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUP1105LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUP1105LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUP1105LT1G fall under?
The NUP1105LT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NUP1105LT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUP1105LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NUP1105LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NUP1105LT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for NUP1105LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUP1105LT1G often in real-time on the comparison pages.
What if I can't find stock of NUP1105LT1G?
You can fill out our help required form which you can use to request a quote for NUP1105LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.