Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.94
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L4A6ZGT6 |
Kit Contents | Nucleo-144 Dev Board STM32L4A6ZGT6 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DEV BOARD, 32BIT ARM CORTEX-M4 MCU | element14 |
STM32 Nucleo expansion board - 144 | RS |
STM32L4A6ZG Nucleo ARM Cortex-M4 32-Bit microcontroller Evaluation Board | Future Electronics |
Development Board, 32Bit, Arm Cortex-M4 | Newark Electronics |
STM32L4A6 Nucleo-144 Microcontroller Development Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-L4A6ZG?
Additional datasheets, footprints and schematics for NUCLEO-L4A6ZG are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L4A6ZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L4A6ZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L4A6ZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L4A6ZG fall under?
The NUCLEO-L4A6ZG is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L4A6ZG when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L4A6ZG you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L4A6ZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L4A6ZG have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Newark Electronics have stock available or on a lead time for NUCLEO-L4A6ZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L4A6ZG often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L4A6ZG?
You can fill out our help required form which you can use to request a quote for NUCLEO-L4A6ZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.