Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.94
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$22.12
|
71
in stock
|
Buy Now | |
element14
from US$22.34
|
63
in stock
|
Buy Now | |
Farnell
from US$20.81
|
63
in stock
|
Buy Now | |
Distrelec
from US$35.42
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$19.60
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.31
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
4
in stock
|
Buy Now | |
Future Electronics
from US$20.87
|
-
|
Buy Now | |
Avnet America
from US$23.20
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L496ZGT6P |
Kit Contents | Nucleo-144 Development Board STM32L496ZGT6P |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Board, 32Bit, Arm Cortex-M4 | Newark Electronics |
DEV BOARD, NUCLEO-144, CORTEX-M4 MCU | element14 |
ST STM32 Nucleo Board 1MB 320KB | Distrelec |
Nucleo-144 STM32L496ZGTP SMPS Arduino | RS |
Dev.kit: STM32 | Transfer Multisort Elektronik |
STM32L496 Nucleo-144 Microcontroller Development Board | Avnet Silica |
STM32L496ZG-P mbed-Enabled Development Nucleo STM32L4 Embedded Evaluation Board | Future Electronics |
Where can I find additional details, specifications and documents for a NUCLEO-L496ZG-P?
Additional datasheets, footprints and schematics for NUCLEO-L496ZG-P are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L496ZG-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L496ZG-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L496ZG-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L496ZG-P fall under?
The NUCLEO-L496ZG-P is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L496ZG-P when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L496ZG-P you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L496ZG-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L496ZG-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for NUCLEO-L496ZG-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L496ZG-P often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L496ZG-P?
You can fill out our help required form which you can use to request a quote for NUCLEO-L496ZG-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.