Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.96
|
18
in stock
|
Buy Now | |
element14
from US$16.96
|
159
in stock
|
Buy Now | |
Distrelec
from US$24.60
|
128
in stock
|
Buy Now | |
Farnell
from US$15.87
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.74
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$17.11
|
-
|
Buy Now | |
Future Electronics
from US$19.42
|
-
|
Buy Now | |
Avnet America
from US$17.40
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L433RC |
Kit Contents | Dev Board STM32L433RC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
DEV BOARD, NUCLEO-64-P, CORTEX-M4 MCU | element14 |
ST STM32 Nucleo Board 256KB 64KB | Distrelec |
STM32 NUCLEO-64-P STM32L433RC DEV. BRD | RS |
Dev.kit: STM32 | Transfer Multisort Elektronik |
Development Board, 32Bit, Arm Cortex-M4 | Newark Electronics |
STM32 Nucleo-64 Development Board w/STM32L433RC MCU (Supports Arduino) | Future Electronics |
Nucleo STM32 32-Bit Microcontroller Development Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-L433RC-P?
Additional datasheets, footprints and schematics for NUCLEO-L433RC-P are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L433RC-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L433RC-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L433RC-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L433RC-P fall under?
The NUCLEO-L433RC-P is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Development Kits - Arduino.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L433RC-P when available in the Embedded Development Kits - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L433RC-P you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L433RC-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L433RC-P have stock available?
Authorised distributors including element14, Distrelec, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for NUCLEO-L433RC-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L433RC-P often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L433RC-P?
You can fill out our help required form which you can use to request a quote for NUCLEO-L433RC-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.