Status: | Unknown |
---|---|
Series: | STM32 MCU Nucleo Series |
RoHS: | Unknown |
Prices starting from US$10.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.28
|
200
in stock
|
Buy Now | |
element14
from US$11.90
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$11.78
|
2,038
in stock
|
Buy Now | |
Farnell
from US$11.96
|
2,038
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
606
in stock
|
Buy Now | |
Distrelec
from US$15.01
|
463
in stock
|
Buy Now | |
Future Electronics
from US$14.99
|
-
|
Buy Now | |
Avnet America
from US$11.98
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32L4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32L432KC |
Kit Contents | Dev Board STM32L432KC |
Product Range | STM32 MCU Nucleo Series |
SVHC | No SVHC (17-Dec-2015) |
DEV BOARD, NUCLEO-32 | element14 |
Dev Board, Nucleo-32 | Newark Electronics |
ST STM32 Nucleo Board 256KB 64KB | Distrelec |
STM32 Nucleo-32 STM32L432KC Dev. Board | RS |
Nucleo-32 Evaluation Board for the STM32L43x 256 kB Flash Device | Future Electronics |
STM32 Nucleo 32-Bit Microcontroller Development Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-L432KC?
Additional datasheets, footprints and schematics for NUCLEO-L432KC are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L432KC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L432KC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L432KC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L432KC fall under?
The NUCLEO-L432KC is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L432KC when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L432KC you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L432KC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L432KC have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for NUCLEO-L432KC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L432KC often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L432KC?
You can fill out our help required form which you can use to request a quote for NUCLEO-L432KC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.