Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.21
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$15.81
|
458
in stock
|
Buy Now | |
element14
from US$16.01
|
93
in stock
|
Buy Now | |
Distrelec
from US$18.18
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$14.80
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.68
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$20.89
|
13
in stock
|
Buy Now | |
Future Electronics
from US$20.32
|
4
in stock
|
Buy Now | |
Avnet America
from US$16.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F446RE |
Kit Contents | Dev Board STM32F446RE |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 180MHz CPU On-board STLINK/V2-1 Mbed Enabled Morpho/SWD/Uno Extension USB/Ext Power IDE Support |
Dev Board, Arduino/Mbed Nucleo | Newark Electronics |
DEV BOARD, ARDUINO/MBED NUCLEO | element14 |
ST STM32 Nucleo Board STM32F446RE | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
ST NUCLEO-F446RE Nucleo Development Board STM32F4 Series Arduino Compatible | Rapid Electronics |
STM32 Nucleo-64 Development Board w/STM32F446RET6 MCU (Supports Arduino) | Future Electronics |
STM32F446 Nucleo-64 Microcontroller Development Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-F446RE?
Additional datasheets, footprints and schematics for NUCLEO-F446RE are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F446RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F446RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F446RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F446RE fall under?
The NUCLEO-F446RE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F446RE when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F446RE you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F446RE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F446RE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for NUCLEO-F446RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F446RE often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F446RE?
You can fill out our help required form which you can use to request a quote for NUCLEO-F446RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.