Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.91
|
145
in stock
|
Buy Now | |
Chip One Stop
from US$25.60
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$25.96
|
158
in stock
|
Buy Now | |
element14
from US$26.83
|
145
in stock
|
Buy Now | |
Future Electronics
from US$24.00
|
15
in stock
|
Buy Now | |
Distrelec
from US$35.34
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.02
|
1
in stock
|
Buy Now | |
Avnet America
from US$26.68
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F20x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | STM32F207ZG |
Kit Contents | Dev Board STM32F207ZG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 120MHz MCU ST-LINK/V2-1 Debugger/Programmer UNO Extension IAR/Keil/GCC IDE Support USB/Ext Power |
Dev Board, Arduino/Mbed Nucleo | Newark Electronics |
DEV BOARD, ARDUINO/MBED NUCLEO | element14 |
STM32F207ZG Embedded Nucleo STM32F2 MCU 32-Bit ARM Cortex-M3 Evaluation Board | Future Electronics |
ST STM32 Nucleo Board 1MB 128KB | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
16/32-BITS MICROS | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-F207ZG?
Additional datasheets, footprints and schematics for NUCLEO-F207ZG are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F207ZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F207ZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F207ZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F207ZG fall under?
The NUCLEO-F207ZG is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F207ZG when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F207ZG you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F207ZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F207ZG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NUCLEO-F207ZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F207ZG often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F207ZG?
You can fill out our help required form which you can use to request a quote for NUCLEO-F207ZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.