Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.74
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$14.45
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
194
in stock
|
Buy Now | |
element14
from US$11.59
|
182
in stock
|
Buy Now | |
Distrelec
from US$16.20
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.26
|
11
in stock
|
Buy Now | |
Avnet Silica
-
|
18
in stock
|
Buy Now | |
Future Electronics
from US$14.99
|
-
|
Buy Now | |
Avnet America
from US$11.98
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F0xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | STM32F030R8T6 |
Kit Contents | Nucleo board STM32F030R8T6 Software |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | LQFP Package 64 Pins Flexible Board Power Supply |
Nucleo Board, 32Bit, Arm Cortex-M0 | Newark Electronics |
NUCLEO BOARD, MCU | element14 |
ST STM32 Nucleo Board STM32F030R8T6 | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
STM32F030R8T6 32-Bit Microcontroller Development Board | Avnet Silica |
STM32 Nucleo Prototyping Board w/ ST-Link/V2-1 Program/Debug for STM32F030R8T6 | Future Electronics |
Where can I find additional details, specifications and documents for a NUCLEO-F030R8?
Additional datasheets, footprints and schematics for NUCLEO-F030R8 are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F030R8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F030R8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F030R8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F030R8 fall under?
The NUCLEO-F030R8 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F030R8 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F030R8 you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F030R8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F030R8 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Distrelec have stock available or on a lead time for NUCLEO-F030R8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F030R8 often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F030R8?
You can fill out our help required form which you can use to request a quote for NUCLEO-F030R8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.