Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.28
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
102
in stock
|
Buy Now | |
element14
from US$11.52
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$14.54
|
45
in stock
|
Buy Now | |
Farnell
from US$11.83
|
45
in stock
|
Buy Now | |
Distrelec
from US$13.06
|
10
in stock
|
Buy Now | |
Future Electronics
from US$10.78
|
5
in stock
|
Buy Now | |
Avnet America
from US$12.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | STM32L412KBU6U |
Kit Contents | Nucleo-32 Development Board STM32L412KBU6U |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
NUCLEO-32 DEV BOARD, ARM CORTEX-M0+ MCU | element14 |
Nucleo-32 Dev Board, Arm Cortex-M0+ Mcu | Newark Electronics |
ST STM32 Nucleo Development Board with STM32L412KBU6U Microcontroller 128KB 40KB | Distrelec |
NUCLEO-L412KB, ARM STM32 Nucleo-32 devel | RS |
STM32L412KB Nucleo-32 Bit Microcontroller Embedded Evaluation Board | Future Electronics |
STM32L412 Nucleo-32 Microcontroller Development Board | Avnet America |
Where can I find additional details, specifications and documents for a NUCLEO-L412KB?
Additional datasheets, footprints and schematics for NUCLEO-L412KB are listed on our Part Details page. You can also find images and similar parts to NUCLEO-L412KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-L412KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-L412KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-L412KB fall under?
The NUCLEO-L412KB is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-L412KB when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-L412KB you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-L412KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-L412KB have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for NUCLEO-L412KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-L412KB often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-L412KB?
You can fill out our help required form which you can use to request a quote for NUCLEO-L412KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.