Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.22
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$20.70
|
62
in stock
|
Buy Now | |
element14
from US$21.52
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$21.02
|
32
in stock
|
Buy Now | |
Distrelec
from US$23.77
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.06
|
15
in stock
|
Buy Now | |
Avnet Silica
-
|
1
in stock
|
Buy Now | |
Future Electronics
from US$19.83
|
-
|
Buy Now | |
Avnet America
from US$22.04
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STM32F446xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | STM32F446ZE |
Kit Contents | Dev Board STM32F446ZE |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | 180MHz MCU ST-LINK/V2-1 Debugger/Programmer UNO Extension IAR/Keil/GCC IDE Support USB/Ext Power |
DEV BOARD, ARDUINO/MBED NUCLEO | element14 |
Development Board, 32Bit, Arm Cortex-M4 | Newark Electronics |
ST STM32 Nucleo Board 512KB 128KB | Distrelec |
Dev.kit: STM32 | Transfer Multisort Elektronik |
16/32-BITS MICROS | Avnet Silica |
NUCLEO-F446ZE 32-Bit ARM Cortex-M4 Microcontroller Embedded Evaluation Board | Future Electronics |
Where can I find additional details, specifications and documents for a NUCLEO-F446ZE?
Additional datasheets, footprints and schematics for NUCLEO-F446ZE are listed on our Part Details page. You can also find images and similar parts to NUCLEO-F446ZE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NUCLEO-F446ZE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NUCLEO-F446ZE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NUCLEO-F446ZE fall under?
The NUCLEO-F446ZE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to NUCLEO-F446ZE when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NUCLEO-F446ZE you can contact the distributor directly for product support, shipping queries etc.
Is the NUCLEO-F446ZE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NUCLEO-F446ZE have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for NUCLEO-F446ZE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NUCLEO-F446ZE often in real-time on the comparison pages.
What if I can't find stock of NUCLEO-F446ZE?
You can fill out our help required form which you can use to request a quote for NUCLEO-F446ZE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.