Status: | Active |
---|---|
Series: | NTUD3170NZ |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
7,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
37,139
in stock
|
Buy Now | |
element14
from US$0.33
|
37,139
in stock
|
Buy Now | |
Farnell
from US$0.33
|
37,139
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual N Channel MOSFET |
Offers a Low RDS(on) Solution in the Ultra Small 1.0 x 1.0 mm Package |
1.5 V Gate Voltage Rating |
Ultra Thin Profile (< 0.5 mm) |
Benefits |
---|
Easy Circuit Layout |
Improve system efficiency |
Operates at Low Voltage Gate Drive Logic Level |
Allows it to Fit Easily into Extremely Thin Envvironments such as Portable Electronics |
Applications |
---|
General Purpose Interfacing Switch |
Analog Switch |
End Products |
---|
Optimized for Power Management in Ultra Portable Equipment |
Cell Phone, PMP, DSC, GPS, Notebook PC, and other portable devices |
Description | NTUD3170NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 0.22 0.28 |
PD Max (W) | 0.125 0.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=2000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=1500 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.5 |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 12.5 |
Package Type | SOT-963 |
Mosfet, Dual N-Ch, 20V, 0.22A, Sot-963 | Newark Electronics |
MOSFET, DUAL N-CH, 20V, 0.22A, SOT-963 | element14 |
Dual N-Channel 20 V 4.5 Ohm 125 W Silicon Surface Mount Mosfet - SOT-963 | Future Electronics |
MOSFET Dual N-Ch 20V 0.22A Signal SOT963 | RS |
Transistor MOSFET Array Dual N-CH 20V 220mA 6-Pin SOT-963 T/R | Avnet America |
NTUD3170NZT5G Dual N-channel MOSFET Transistor, 0.28 A, 20 V, 6-Pin SOT-963 | ON Semiconductor NTUD3170NZT5G | RS Americas |
Where can I find additional details, specifications and documents for a NTUD3170NZT5G?
Additional datasheets, footprints and schematics for NTUD3170NZT5G are listed on our Part Details page. You can also find images and similar parts to NTUD3170NZT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTUD3170NZT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTUD3170NZT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTUD3170NZT5G fall under?
The NTUD3170NZT5G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTUD3170NZT5G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTUD3170NZT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NTUD3170NZT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTUD3170NZT5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for NTUD3170NZT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTUD3170NZT5G often in real-time on the comparison pages.
What if I can't find stock of NTUD3170NZT5G?
You can fill out our help required form which you can use to request a quote for NTUD3170NZT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.