Status: | Active |
---|---|
Series: | NTUD3169CZ |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
20,505
in stock
|
Buy Now | |
element14
from US$0.14
|
20,505
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
160
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary MOSFET Device |
Offers a Low RDS(on) Solution in the Ultra Small 1.0 x 1.0 mm Package |
1.5 V Gate Voltage Rating |
Ultra Thin Profile (< 0.5 mm) |
Benefits |
---|
Easy Circuit Layout / Circuit Design Flexibility |
Improve System Efficiency |
Operates at Low Voltage Gate Drive Logic Level |
Allows it to Fit Easily into Extremely Thin Environments such as Portable |
Applications |
---|
Load Switch with Level Shift |
Cell Phone, PMP, DSC, GPS, Notebook, other portable devices |
End Products |
---|
Optimized for Power Management in Ultra Portable Equipment |
Description | NTUD3169CZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 0.22 0.28 |
PD Max (W) | 0.125 0.2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N: 2000.00 , P: 600.00 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N:1500.00, P: 5000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.7 |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | N: 12.5, P: 13.5 |
Package Type | SOT-963 |
MOSFET, N & P-CH COMPLEMENT, 20V, SOT963 | element14 |
Trans MOSFET N/P-CH 20V 0.22A/0.2A 6-Pin SOT-963 T/R | Avnet America |
Mosfet, N & P-Ch Complement, 20V, Sot963 | Newark Electronics |
N & P-Channel 20 V 1.5/5 O SMT Small Signal Mosfet - SOT-963 | Future Electronics |
Where can I find additional details, specifications and documents for a NTUD3169CZT5G?
Additional datasheets, footprints and schematics for NTUD3169CZT5G are listed on our Part Details page. You can also find images and similar parts to NTUD3169CZT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTUD3169CZT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTUD3169CZT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTUD3169CZT5G fall under?
The NTUD3169CZT5G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTUD3169CZT5G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTUD3169CZT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NTUD3169CZT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTUD3169CZT5G have stock available?
Authorised distributors including element14, Farnell, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for NTUD3169CZT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTUD3169CZT5G often in real-time on the comparison pages.
What if I can't find stock of NTUD3169CZT5G?
You can fill out our help required form which you can use to request a quote for NTUD3169CZT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.