Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Schottky 60V 2A 2-Pin SOD-123FL T/R | Avnet America |
Diode, Schottky, 2A, 60V, Sod-123-2 | Newark Electronics |
ON Semi NTS260SFT1G, SMT Schottky Diode, 60V 2A, 2-Pin SOD-123FL | ON Semiconductor NTS260SFT1G | RS Americas |
DIODE, SCHOTTKY, 2A, 60V, SOD-123-2 | element14 |
Where can I find additional details, specifications and documents for a NTS260SFT1G?
Additional datasheets, footprints and schematics for NTS260SFT1G are listed on our Part Details page. You can also find images and similar parts to NTS260SFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTS260SFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTS260SFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTS260SFT1G fall under?
The NTS260SFT1G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NTS260SFT1G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTS260SFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTS260SFT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTS260SFT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NTS260SFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTS260SFT1G often in real-time on the comparison pages.
What if I can't find stock of NTS260SFT1G?
You can fill out our help required form which you can use to request a quote for NTS260SFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.