Status: | Active |
---|---|
Series: | NTRV4101P |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Avnet America
from US$0.19
|
42,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Leading -20 V Trench for Low RDS(on) |
-1.8 V Rated for Low Voltage Gate Drive |
SOT-23 Surface Mount for Small Footprint |
Qualified to AEC Q101 |
PPAP Capable |
RoHS Compliant |
Applications |
---|
Load/Power Management for Portables |
Charging Circuits and Battery Protection |
End Products |
---|
Load/Power Management for Computing |
Description | NTRV4101P, MOSFET -20V -3.2A 85 mOhm Single P-Channel SOT-23 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1.2 |
ID Max (A) | 3.2 |
PD Max (W) | 0.73 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 90 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 |
Qg Typ @ VGS = 10 V (nC) | 7.5 |
Ciss Typ (pF) | 675 |
Package Type | SOT-23-3 |
Trans MOSFET P-CH 20V 3.2A 3-Pin SOT-23 | Avnet America |
P-Channel 20 V 85 mO 8.5 nC SMT Trench Power Mosfet - SOT-23 | Future Electronics |
NTRV4101PT1G, PFET SOT23 20V 3.2A 85MO | RS |
Pfet Sot23 20V 3.2A 85Mo/Reel |Onsemi NTRV4101PT1G | Newark Electronics |
NTRV4101PT1G P-channel MOSFET Transistor, 1.7 A, 20 V, 3-Pin SOT-23 | ON Semiconductor NTRV4101PT1G | RS Americas |
MOSFET, P-CH, -20V, -2.4A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a NTRV4101PT1G?
Additional datasheets, footprints and schematics for NTRV4101PT1G are listed on our Part Details page. You can also find images and similar parts to NTRV4101PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTRV4101PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTRV4101PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTRV4101PT1G fall under?
The NTRV4101PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTRV4101PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTRV4101PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTRV4101PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTRV4101PT1G have stock available?
Authorised distributors including Avnet America, Future Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for NTRV4101PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTRV4101PT1G often in real-time on the comparison pages.
What if I can't find stock of NTRV4101PT1G?
You can fill out our help required form which you can use to request a quote for NTRV4101PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.