Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.09
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$36.93
|
209
in stock
|
Buy Now | |
element14
from US$34.52
|
209
in stock
|
Buy Now | |
RS Americas
from US$26.63
|
55
in stock
|
Buy Now | |
Carlton-Bates
from US$37.19
|
28
in stock
|
Buy Now | |
Avnet America
from US$25.75
|
-
|
Buy Now | |
Sager
from US$25.15
|
-
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Dummy Fuse Neutral |
For Use With | Cooper Fuse Blocks & Holders |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dummy Fuse Neutral |
---|---|
For Use With | Cooper Fuse Blocks & Holders |
RoHS Compliant | No |
Dummy Fuse Neutral | Newark Electronics |
Fuse Dummy Neutral 250V 1-30A | Bussmann by Eaton NTN-R-30 | RS Americas |
Fuse, Dummy Neutral | Carlton-Bates |
Dummy Fuse Neutral 1A to 30A 250V Class H/R | Avnet America |
Specialty Fuses NTN-R-30 | Sager |
Where can I find additional details, specifications and documents for a NTN-R-30?
Additional datasheets, footprints and schematics for NTN-R-30 are listed on our Part Details page. You can also find images and similar parts to NTN-R-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTN-R-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTN-R-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTN-R-30 fall under?
The NTN-R-30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to NTN-R-30 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTN-R-30 you can contact the distributor directly for product support, shipping queries etc.
Is the NTN-R-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTN-R-30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for NTN-R-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTN-R-30 often in real-time on the comparison pages.
What if I can't find stock of NTN-R-30?
You can fill out our help required form which you can use to request a quote for NTN-R-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.