Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 1.75 |
---|---|
I.D. Supplied - Imperial | 0.25" |
I.D. Supplied - Metric | 6.35mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 300ft |
Length - Metric | 91.44m |
RoHS Compliant | Yes |
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 300Ft | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Spool | Avnet America |
Where can I find additional details, specifications and documents for a NT-MIL-1/4-0-SP?
Additional datasheets, footprints and schematics for NT-MIL-1/4-0-SP are listed on our Part Details page. You can also find images and similar parts to NT-MIL-1/4-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NT-MIL-1/4-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NT-MIL-1/4-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NT-MIL-1/4-0-SP fall under?
The NT-MIL-1/4-0-SP is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to NT-MIL-1/4-0-SP when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NT-MIL-1/4-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the NT-MIL-1/4-0-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NT-MIL-1/4-0-SP have stock available?
Authorised distributors including Newark Electronics, Avnet America and Electro Enterprises have stock available or on a lead time for NT-MIL-1/4-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NT-MIL-1/4-0-SP often in real-time on the comparison pages.
What if I can't find stock of NT-MIL-1/4-0-SP?
You can fill out our help required form which you can use to request a quote for NT-MIL-1/4-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.