Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.39
|
3,988
in stock
|
Buy Now | |
element14
from US$4.39
|
3,988
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$4.12
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$3.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Qrr |
Soft recovery body diode |
Low RDS(on) |
Small Footprint (5 x 6 mm) |
Shielded Gate MOSFET Technology |
MSL1 Robust Package Design |
100% UIL Tested |
RoHS Compliant |
Benefits |
---|
Minimize switching loss |
Reduced EMI and voltage spike |
Minimize conduction loss |
Compact design |
Applications |
---|
Motor Control |
Battery Management |
Multi Rotor Drones, Power Tools |
Battery Packs and Chargers |
End Products |
---|
DC-DC Converters |
Solar Inverters |
Power Supplies |
Power Optimizers |
Description | NTMFS10N3D2C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 151 |
PD Max (W) | 138 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 3.2 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 60 |
Ciss Typ (pF) | 4439 |
Package Type | PQFN-8 |
MOSFET, N-CH, 100V, 151A, POWER 56 | element14 |
Mosfet, N-Ch, 100V, 151A, Power 56 | Newark Electronics |
Transistor MOSFET N-CH 100V 151A 5-Pin Power 56 T/R | Avnet America |
100 V 151 A 3.2 mOhm N-Channel Shielded Gate Power Trench Mosfet-Power 56 | Future Electronics |
Where can I find additional details, specifications and documents for a NTMFS10N3D2C?
Additional datasheets, footprints and schematics for NTMFS10N3D2C are listed on our Part Details page. You can also find images and similar parts to NTMFS10N3D2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS10N3D2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS10N3D2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS10N3D2C fall under?
The NTMFS10N3D2C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS10N3D2C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS10N3D2C you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS10N3D2C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS10N3D2C have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for NTMFS10N3D2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS10N3D2C often in real-time on the comparison pages.
What if I can't find stock of NTMFS10N3D2C?
You can fill out our help required form which you can use to request a quote for NTMFS10N3D2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.