Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Shielded Gate MOSFET Technology |
Max rDS(on) = 4.0 mΩ at VGS = 10 V, ID = 44 A |
Max rDS(on) = 12.5 mΩ at VGS = 6 V, ID = 22 A |
50% Lower Qrr than Other MOSFET Suppliers |
Lowers Switching Noise/EMI |
MSL1 Robust Package Design |
100% UIL Tested |
RoHS Compliant |
Applications |
---|
Primary DC−DC MOSFET |
Motor Drives |
End Products |
---|
Synchronous Rectifier in DC−DC and AC−DC |
Solar |
Description | NTMFS08N004C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 18 |
PD Max (W) | 125 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 4 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 25 |
Ciss Typ (pF) | 3035 |
Package Type | PQFN-8 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 80V, 126A, Power 56 | Newark Electronics |
MOSFET, N-CH, 80V, 126A, POWER 56 | element14 |
Trans MOSFET N-CH 80V 126A 8-Pin PQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTMFS08N004C?
Additional datasheets, footprints and schematics for NTMFS08N004C are listed on our Part Details page. You can also find images and similar parts to NTMFS08N004C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS08N004C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS08N004C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS08N004C fall under?
The NTMFS08N004C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS08N004C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS08N004C you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS08N004C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS08N004C have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for NTMFS08N004C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS08N004C often in real-time on the comparison pages.
What if I can't find stock of NTMFS08N004C?
You can fill out our help required form which you can use to request a quote for NTMFS08N004C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.