Status: | Active |
---|---|
Series: | NTMD5838NL |
RoHS: | Compliant |
Low RDS(on) |
Low Capacitance |
Optimized Gate Charge |
RoHS Compliant |
Benefits |
---|
Minimize Conduction Loss |
Minimize Driver Losses |
Reduce Switching Losses |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | NTMD5838NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 8.9 |
PD Max (W) | 2.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1: 36.5. Q2: 36.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1: 20.0, Q2: 20.0 |
Qg Typ @ VGS = 4.5 V (nC) | 9.7 |
Qg Typ @ VGS = 10 V (nC) | 17 |
Ciss Typ (pF) | 785 |
Package Type | SOIC-8 |
Nfet So8 40V 8.9A 25Mohm/Reel |Onsemi NTMD5838NLR2G | Newark Electronics |
NTMD5838NLR2G Dual N-channel MOSFET Transistor, 8.9 A, 40 V, 8-Pin SOIC | ON Semiconductor NTMD5838NLR2G | RS Americas |
MOSFET, DUAL N-CH, 40V, 7.4A, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NTMD5838NLR2G?
Additional datasheets, footprints and schematics for NTMD5838NLR2G are listed on our Part Details page. You can also find images and similar parts to NTMD5838NLR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMD5838NLR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMD5838NLR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMD5838NLR2G fall under?
The NTMD5838NLR2G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMD5838NLR2G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMD5838NLR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMD5838NLR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMD5838NLR2G have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Avnet Silica have stock available or on a lead time for NTMD5838NLR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMD5838NLR2G often in real-time on the comparison pages.
What if I can't find stock of NTMD5838NLR2G?
You can fill out our help required form which you can use to request a quote for NTMD5838NLR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.