Status: | Active |
---|---|
Series: | NTMD4N03 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.29
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Designed for use in low voltage, high speed switching applications |
Ultra Low On-Resistance Provides Higher Efficiency and Extends Battery Life |
- RDS(on) = 0.048 Ω, VGS = 10V (Typ) |
- RDS(on) = 0.065 Ω, VGS = 4.5V (Typ) |
Miniature SO-8 Surface Mount Package - Saves Board Space |
Diode is Characterized for Use in Bridge Circuits |
Diode Exhibits High Speed, with Soft Recovery |
Pb-Free Package is Available |
Applications |
---|
Dc-Dc Converters, Computers, Printers, Cellular Phones, Cordless Phones, Disk Drives, and Tape Drives |
Description | NTMD4N03 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 4 |
PD Max (W) | 2 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=80 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=60 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8 |
Ciss Typ (pF) | 285 |
Package Type | SOIC-8 |
N-Channel 30 V 48 mOhm 2 W Surface Mount Power MOSFET - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual N-CH 30V 4A 8-Pin SOIC T/R | Avnet Silica |
MOSFET Dual N-Channel 30V 4A SOIC8 | RS |
N Channel Mosfet, 30V, 4A, Soic, Full Reel | Newark Electronics |
NTMD4N03R2G Dual N-channel MOSFET Transistor, 4 A, 30 V, 8-Pin SOIC | ON Semiconductor NTMD4N03R2G | RS Americas |
MOSFET, DUAL N CHANNEL, 30V, 4A, SOIC-8 | element14 |
MOSFET, DUAL N-CH, 30V, 4A, SOIC | Farnell |
Where can I find additional details, specifications and documents for a NTMD4N03R2G?
Additional datasheets, footprints and schematics for NTMD4N03R2G are listed on our Part Details page. You can also find images and similar parts to NTMD4N03R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMD4N03R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMD4N03R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMD4N03R2G fall under?
The NTMD4N03R2G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMD4N03R2G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMD4N03R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMD4N03R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMD4N03R2G have stock available?
Authorised distributors including Future Electronics, Avnet Silica, RS, Newark Electronics and Avnet America have stock available or on a lead time for NTMD4N03R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMD4N03R2G often in real-time on the comparison pages.
What if I can't find stock of NTMD4N03R2G?
You can fill out our help required form which you can use to request a quote for NTMD4N03R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.