Status: | Active |
---|---|
Series: | NVJD5121NT1G-M06 |
RoHS: | Compliant |
Prices starting from US$0.0319
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0323
|
141,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
312,000
in stock
|
Buy Now | |
Avnet America
from US$0.0319
|
312,000
in stock
|
Buy Now | |
element14
from US$0.09
|
50,513
in stock
|
Buy Now | |
Farnell
from US$0.09
|
50,513
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,175
in stock
|
Buy Now | |
RS
from US$0.07
|
210
in stock
|
Buy Now | |
Avnet Silica
-
|
402,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
Leading Edge Trench Technology for Low RDS(on) |
Low Gate Threshold |
Low Input Capacitance |
ESD Protected Gate |
AEC−Q101 Qualified |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Low Side Load Switch |
Infotainment systems. Radios. Navigation systems. Clusters |
End Products |
---|
DC−DC Converters (Buck and Boost Circuits) |
Description | NVJD5121NT1G-M06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.295 0.35 |
PD Max (W) | 0.25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=2.6 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=2.6 |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 10 |
Qg Typ @ VGS = 10 V (nC) | 0.9 |
Ciss Typ (pF) | 26 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual N-Channel 60 V 1.6 Ohm 250 mW Surface Mount Power MOSFET - SOT-363 | Future Electronics |
Channel Type:Dual N Channel | Newark Electronics |
Transistor MOSFET Array Dual N-CH 60V 295mA 6-Pin SC-88 T/R | Avnet America |
DUAL N CHANNEL MOSFET, 60V, SC-88 | element14 |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
MOSFET Dual N-Channel 60V 295mA ESD SC88 | RS |
Where can I find additional details, specifications and documents for a NTJD5121NT1G?
Additional datasheets, footprints and schematics for NTJD5121NT1G are listed on our Part Details page. You can also find images and similar parts to NTJD5121NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJD5121NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJD5121NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJD5121NT1G fall under?
The NTJD5121NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJD5121NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJD5121NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJD5121NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJD5121NT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NTJD5121NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJD5121NT1G often in real-time on the comparison pages.
What if I can't find stock of NTJD5121NT1G?
You can fill out our help required form which you can use to request a quote for NTJD5121NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.