Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.50
|
No stock
|
Buy Now | |
Electro Enterprises
from US$2.21
|
5,508
in stock
|
Buy Now | |
Heilind Electronics
from US$3.32
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.32
|
52
in stock
|
Buy Now | |
TE Store
from US$3.58
|
51
in stock
|
Buy Now | |
Avnet America
from US$4.81
|
-
|
Buy Now | |
RS Americas
from US$337.62
|
-
|
Buy Now |
I.D. SUPPLIED - METRIC | 9.5MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.375" |
SHRINK RATIO | 1.75 |
SHRINK TUBING / BOOT COLOUR | BLACK |
I.D. RECOVERED MAX - METRIC | 5.5MM |
RoHS Compliant | YES |
NEOPRENE ELASTOMER TUBING | Heilind Electronics |
NTFR-3/8-0-SP Primary Product Color: Black Shrink Ratio: 1.75: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .214 in Recovered Inside Diameter (Max): 5.45 mm Black 1.75: 1 Single Wall .214" | Single Wall Ntfr: Heat Shrink Tubing & 1.75: 1 Shrink Ratio | Part Number: NTFR-3/8-0-SP | Internal Number: 6614114002 | Alias Number: 9-1195213-9 | TE Connectivity | TE Store |
Heat Shrink Tubing, 9.5Mm, Black | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Raychem, HEAT SHRINK TUBING, NEOPRENE ELASTOMER,1.75:1, BLACK | TE Connectivity NTFR-3/8-0-SP | RS Americas |
Where can I find additional details, specifications and documents for a NTFR-3/8-0-SP?
Additional datasheets, footprints and schematics for NTFR-3/8-0-SP are listed on our Part Details page. You can also find images and similar parts to NTFR-3/8-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTFR-3/8-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTFR-3/8-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTFR-3/8-0-SP fall under?
The NTFR-3/8-0-SP is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to NTFR-3/8-0-SP when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTFR-3/8-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the NTFR-3/8-0-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTFR-3/8-0-SP have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for NTFR-3/8-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTFR-3/8-0-SP often in real-time on the comparison pages.
What if I can't find stock of NTFR-3/8-0-SP?
You can fill out our help required form which you can use to request a quote for NTFR-3/8-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.