Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.31
I.D. SUPPLIED - METRIC | 3.2MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.125" |
SHRINK RATIO | 1.75 |
SHRINK TUBING / BOOT COLOUR | BLACK |
I.D. RECOVERED MAX - METRIC | 1.6MM |
RoHS Compliant | YES |
NTFR-1/8-0-SP Primary Product Color: Black Shrink Ratio: 1.75: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .061 in Recovered Inside Diameter (Max): 1.55 mm Black 1.75: 1 Single Wall .061" | Single Wall Ntfr: Heat Shrink Tubing & 1.75: 1 Shrink Ratio | Part Number: NTFR-1/8-0-SP | Internal Number: 5603764002 | Alias Number: 5-1194423-7 | TE Connectivity | TE Store |
Heat Shrink Tubing, 3.2Mm, Black | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Neoprene Elastomer Tubing | RS Americas |
NTFR-1/8-0-SP | TTI Europe |
Where can I find additional details, specifications and documents for a NTFR-1/8-0-SP?
Additional datasheets, footprints and schematics for NTFR-1/8-0-SP are listed on our Part Details page. You can also find images and similar parts to NTFR-1/8-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTFR-1/8-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTFR-1/8-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTFR-1/8-0-SP fall under?
The NTFR-1/8-0-SP is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to NTFR-1/8-0-SP when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTFR-1/8-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the NTFR-1/8-0-SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTFR-1/8-0-SP have stock available?
Authorised distributors including Electro Enterprises, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NTFR-1/8-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTFR-1/8-0-SP often in real-time on the comparison pages.
What if I can't find stock of NTFR-1/8-0-SP?
You can fill out our help required form which you can use to request a quote for NTFR-1/8-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.