Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Video Processor Application | Color Television Receivers |
---|---|
Supply Voltage Min | 12V |
Supply Voltage Max | 18V |
IC Mounting | Through Hole |
TV / Video Case Style | DIP |
No. of Pins | 18Pins |
Ic, Video Processor | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE846?
Additional datasheets, footprints and schematics for NTE846 are listed on our Part Details page. You can also find images and similar parts to NTE846 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE846 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE846 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE846 fall under?
The NTE846 is listed under Semiconductors - ICs > Video Processing > Video Processors.
Can I view similar or alternative parts?
You can view similar parts to NTE846 when available in the Video Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE846 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE846 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE846 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE846.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE846 often in real-time on the comparison pages.
What if I can't find stock of NTE846?
You can fill out our help required form which you can use to request a quote for NTE846 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.