Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 1.4kV |
---|---|
Forward Current If(AV) | 150A |
Forward Voltage VF Max | 1.1V |
Diode Case Style | DO-8 |
Diode Configuration | Single |
RoHS Compliant | Yes |
Diode, Rectifier, Standard, Vr 1400V, If 150A, Pkg DO-8,Config Single Phase, Vf 1.1V | NTE Electronics Inc. NTE6162 | RS Americas |
Standard Diode, 150A, 1.4Kv, Do-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE6162?
Additional datasheets, footprints and schematics for NTE6162 are listed on our Part Details page. You can also find images and similar parts to NTE6162 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE6162 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE6162 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE6162 fall under?
The NTE6162 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to NTE6162 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE6162 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE6162 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE6162 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for NTE6162.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE6162 often in real-time on the comparison pages.
What if I can't find stock of NTE6162?
You can fill out our help required form which you can use to request a quote for NTE6162 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.